EN
  • EN
  • DE

LTC6804IG-1#3ZZPBF

Part No LTC6804IG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6804
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852936-LTC6804IG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-1#3ZZPBF CAD Model

Description

The LTC6804IG-1#3ZZPBF is a highly advanced, multicell battery stack monitor that plays a crucial role in the management and safety of rechargeable battery packs. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this component is designed to monitor up to 12 series-connected battery cells for voltage and temperature within hybrid electric vehicles (HEVs), electric vehicles (EVs), and large-scale energy storage systems.

Key Features

  • Cell Monitoring: Capable of measuring up to 12 series-connected battery cell voltages with an accuracy of 0.04%. This precision is vital for the balanced charging and discharging of cells, which in turn maximizes battery life and performance.
  • Temperature Monitoring: Alongside voltage, the LTC6804IG-1#3ZZPBF can monitor temperature to ensure cells operate within safe limits. Overheating is a common cause of battery failure, and this feature helps prevent such scenarios.
  • Robust Communication: It uses a 1Mbps isolated SPI-compatible serial interface for high-speed data communication, which is crucial for real-time monitoring and control of battery systems.
  • Daisy Chain Capability: Multiple LTC6804 devices can be connected in a daisy chain, allowing for the monitoring of more than 12 cells and enabling scalability for larger battery systems.
  • High Voltage Tolerance: The device can tolerate up to 1000V, making it suitable for high voltage battery stacks commonly found in EVs and HEVs.

Applications

The LTC6804IG-1#3ZZPBF is an integral component for battery management systems (BMS) in various applications, including:

  • Electric vehicles (EVs)
  • Hybrid electric vehicles (HEVs)
  • Backup power systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Analog Devices Inc. ensures that the LTC6804IG-1#3ZZPBF meets the highest quality and reliability standards. The device is available in a 48-lead SSOP package and is specified for operation from -40°C to 125°C, catering to the demanding environments of automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0175 $52.0700
10+ $10.6810 $106.8100
15+ $10.3472 $155.2080
20+ $10.0135 $200.2700
26+ $9.6797 $251.6722
35+ $8.6783 $303.7405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess