EN
  • EN
  • DE

STPR2020CT

Part No STPR2020CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 347521-STPR2020CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR2020CT CAD Model

Description

The ON Semiconductor STPR2020CT is a high-performance ultra-fast recovery rectifier designed to meet the demanding requirements of modern electronic applications. This state-of-the-art component is ideal for use in power supplies, inverters, converters, freewheeling diodes, and other power switching applications. The STPR2020CT offers a combination of low power loss, high efficiency, and high surge capability, making it a reliable choice for high-frequency operations.

Key Features

  • Voltage Ratings: The STPR2020CT has a repetitive peak reverse voltage (VRRM) of 200V, which ensures it can handle high voltage applications with ease.
  • Current Capacity: With an average forward rectified current (IF(AV)) of 20A at TA = 100°C, this rectifier can support applications requiring a high current throughput.
  • Ultra-Fast Recovery Time: The device features an extremely fast reverse recovery time (trr) of 35ns, minimizing power loss and improving efficiency in fast-switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) reduces power dissipation and improves overall system efficiency, making it suitable for high-efficiency power designs.
  • High Surge Capability: Its high surge current capability ensures reliability under transient overloads, protecting other components in the circuit.
  • Package: Packaged in a TO-220AB, the STPR2020CT is designed for easy installation and robust performance in a wide range of operating environments.

Applications

The versatility of the STPR2020CT allows it to be used in a broad array of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC-DC converters
  • Automotive environments requiring high reliability
  • LED lighting applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the STPR2020CT is no exception. It is manufactured to the highest standards to ensure consistent performance and durability over its lifespan. Whether for industrial, commercial, or automotive applications, the STPR2020CT from ON Semiconductor is an excellent choice for designers looking for a rectifier that will deliver both efficiency and reliability.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3484 $50.5180
350+ $0.2859 $100.0650
545+ $0.2770 $150.9650
750+ $0.2680 $201.0000
965+ $0.2591 $250.0315
1,295+ $0.2323 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,327 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess