EN
  • EN
  • DE

STK672-311

Part No STK672-311
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Obsolete
Win Source Part Number 053738-STK672-311
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-311 CAD Model

Description

The STK672-311 from ON Semiconductor is a highly integrated, high-performance stepper motor driver solution that is designed to deliver optimal performance for a wide range of motor driving applications. This unipolar stepper motor driver can control a two-phase bipolar stepper motor using a simple parallel input interface.

Key Features

  • Output Current: The STK672-311 is capable of delivering an output current of up to 1.5A, allowing it to drive a range of stepper motors from small to medium sizes.
  • Operating Voltage: It operates at a voltage range from 10V to 45V, providing the flexibility to be used in various applications and with different power supplies.
  • Micro-Stepping Support: The driver supports micro-stepping, which allows for smoother and more precise motor movements, and is ideal for applications requiring fine positioning.
  • Heat Dissipation: Equipped with a heat sink, the STK672-311 ensures efficient heat dissipation, which is crucial for maintaining performance and reliability during extended operation.

Applications

The STK672-311 stepper motor driver is suitable for a variety of applications, including but not limited to:

  • Office automation machines
  • Industrial machines
  • Medical equipment
  • 3D printers
  • CNC machines

Product Advantages

ON Semiconductor's STK672-311 provides numerous benefits for developers and engineers:

  • Integrated Design: With its integrated design, this motor driver simplifies the circuitry required for motor control, reducing the overall system complexity and component count.
  • Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the STK672-311 is built to high-quality standards, ensuring reliable performance in demanding environments.
  • Easy Implementation: Its parallel input interface makes it easy to integrate into existing designs, allowing for quick implementation and prototyping.

Whether you are developing a new project or upgrading an existing one, the STK672-311 stepper motor driver is a compact, efficient, and reliable choice that can meet the needs of a diverse array of stepper motor applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess