The STK672-060GEVB from ON Semiconductor is a comprehensive evaluation board designed for testing the capabilities and performance of the STK672-060 stepper motor driver IC. This user-friendly platform is an excellent tool for engineers, developers, and hobbyists looking to explore the functionalities of a high-quality stepper motor driver in their applications.
Key Features:
- Integrated Stepper Motor Driver: The STK672-060 IC is a unipolar stepper motor driver that integrates power MOSFETs and microstepping control logic, providing a compact and efficient solution for driving stepper motors.
- Microstepping Support: The evaluation board supports various microstepping resolutions, including full-step, half-step, and smaller microsteps, allowing for smooth and precise motor control.
- High Voltage and Current Capability: With an operating voltage range from 10V to 44V and the ability to deliver up to 1.5A per phase without a heat sink, the STK672-060GEVB is suitable for a wide range of stepper motor applications.
- Thermal Protection: The onboard thermal shutdown feature ensures the safety and longevity of the motor driver by preventing overheating during operation.
- Easy to Use: The evaluation board includes connectors and headers for easy interfacing with external control circuits or microcontrollers, facilitating rapid prototyping and testing.
Applications:
The STK672-060GEVB stepper motor driver evaluation board is versatile and can be used in a variety of applications where precise motor control is required. It is particularly suitable for:
- Office automation machines
- Industrial equipment
- Medical devices
- 3D printers
- Robotics
Overall, the STK672-060GEVB evaluation board is an excellent starting point for anyone looking to develop or test stepper motor solutions. With its robust design, comprehensive features, and ease of use, it accelerates the development process and helps bring high-performance stepper motor applications to market faster.