EN
  • EN
  • DE

STD5407NT4G

Part No STD5407NT4G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET | MOSFET N-CH 40V 7.6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 7.6A, 38A
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 26mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 20nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1000pF at 32V
Power Dissipation (Maximum) 2.9W, 75W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1260867-STD5407NT4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD5407NT4G CAD Model

Description

ON Semiconductor STD5407NT4G – Power MOSFET

The ON Semiconductor STD5407NT4G is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient, robust, and reliable power management solutions that cater to a diverse market sector.

With its compact and durable design, the STD5407NT4G offers an optimal power density, making it suitable for space-constrained applications. It features a low on-resistance (R<sub>DS(on)) which ensures minimal power loss during operation, thereby enhancing the overall efficiency of the system it is integrated into. This characteristic is particularly beneficial for applications such as DC-DC converters, power supplies, and motor drives where efficiency is of paramount importance.

The STD5407NT4G is characterized by a maximum continuous drain current (I<sub>D) of 4 A, allowing it to handle moderate current loads with ease. The device operates at a maximum voltage of 30 V, which makes it versatile for use in various low to medium voltage applications. Additionally, this MOSFET is capable of withstanding high pulse currents, which is crucial for applications that experience transient conditions.

ON Semiconductor has engineered the STD5407NT4G with advanced trench technology to ensure that the device exhibits fast switching performance. The fast switching capability not only improves the response time of the power circuit but also reduces the switching losses, contributing to the overall system efficiency. Furthermore, the device is designed with a robust body diode that can manage the reverse recovery process effectively, which is essential for applications involving inductive loads.

The STD5407NT4G comes in a surface-mount DPAK (TO-252) package, which is widely accepted in the industry for its ease of integration into printed circuit boards (PCBs). The package is designed to provide excellent thermal performance, ensuring that the device operates within its specified temperature range even under high power conditions.

In summary, the ON Semiconductor STD5407NT4G is a versatile and efficient Power MOSFET that is engineered to deliver high performance, reliability, and energy savings for a broad spectrum of power management applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2909 $100.3605
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,750 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess