EN
  • EN
  • DE

SSR1N60BTM-WS

Part No SSR1N60BTM-WS
Manufacturer ON Semiconductor
Catalog Discrete Semiconductor Products
Description MOSFET N-CH 600V 900MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsFETs, MOSFETsSingle FETs, MOSFETs
Mfr Fairchild Semiconductor
Packaging Bulk
Part Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 12Ohm @ 450mA, 10V
Vgs(th) (Max) @ Id 4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs 7.7 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 215 pF @ 25 V
Power Dissipation (Max) 2.5W (Ta), 28W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Ultra Librarian 3D Model Ultra Librarian SSR1N60BTM-WS CAD Model

You May Also Be Interested in

General Semiconductor
DIODE ARR SCHOT 200V 30A TO247AD
Lowest to $13.6363
Infineon Technologies
IGBT NPT FS 1200V 50A TO247-3
Need more? Email Us
Comchip Technology
DIODE STANDARD 50V 1A DO41
Lowest to $0.0548
Infineon Technologies
IGBT MOD 1200V 800A AG-62MMHB
Need more? Email Us
General Semiconductor
DIODE STANDARD 1200V 1A DO214AC
Lowest to $0.1384
General Semiconductor
DIODE STANDARD 300V 30A TO247AC
Lowest to $7.2410
Vishay
DIODE STANDARD 75V 150MA SOD323
Need more? Email Us
MaxLinear Inc
MOSFET N-CH 600V 1.5A SOT223
Lowest to $25.9091
ON Semiconductor
IGBT FIELD STOP 1200V 70A TO-247
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5181 $51.8100
240+ $0.4252 $102.0480
365+ $0.4119 $150.3435
505+ $0.3986 $201.2930
650+ $0.3853 $250.4450
870+ $0.3454 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,723 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess