EN
  • EN
  • DE

SS22T3G

Part No SS22T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 030824-SS22T3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS22T3G CAD Model

Description

ON Semiconductor SS22T3G Schottky Barrier Rectifier

The SS22T3G from ON Semiconductor is a cutting-edge Schottky Barrier Rectifier that offers a harmonious blend of efficiency and reliability for a wide range of applications. This rectifier is meticulously designed to cater to the needs of high-frequency systems where low power loss and high efficiency are of paramount importance. The SS22T3G is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system performance and energy conservation.

Key Features

  • Low Forward Voltage Drop: The SS22T3G boasts a low forward voltage drop, which significantly reduces power loss and ensures superior thermal performance, making it ideal for high-efficiency power supplies.
  • High Current Capacity: With its ability to handle a high surge current, this rectifier is well-suited for applications that require robust performance in a compact form factor.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring enhances the ruggedness and reliability of the device, ensuring stable operation even under stressful conditions.
  • Low Power Loss/High Efficiency: Engineered for minimal power loss, the SS22T3G is optimal for high-efficiency applications, making it a preferred choice for energy-sensitive designs.
  • Lead-Free Finish: The rectifier comes with a lead-free finish, making it compliant with current environmental regulations and suitable for use in eco-conscious products.
  • RoHS Compliant: The SS22T3G meets the requirements of the Restriction of Hazardous Substances Directive, ensuring that it is free from harmful substances and safe for use in electronic equipment.

Applications

The versatility of the SS22T3G allows it to be integrated into a diverse array of applications. It is particularly well-suited for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its robust design also makes it an excellent choice for use in consumer and commercial systems such as power supplies, DC-DC converters, and LED lighting solutions.

Overall, the ON Semiconductor SS22T3G Schottky Barrier Rectifier is a reliable and efficient solution for designers looking to enhance the performance of their power management systems. Its superior design and compliance with environmental standards make it a smart and sustainable choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess