EN
  • EN
  • DE

SS16FA

Part No SS16FA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SOD123FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 33 Weeks
Features Diode Schottky 60 V 1A Surface Mount SOD-123FA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123W
Case / Package SOD-123FA
Family Name SS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SS16FATR, SS16FADKR, SS16FACT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897614-SS16FA
Ultra Librarian 3D Model Ultra Librarian SS16FA CAD Model

Description

ON Semiconductor's SS16FA Schottky Barrier Rectifier

The SS16FA is a robust and efficient Schottky Barrier Rectifier produced by ON Semiconductor, a leading figure in energy-efficient innovations. This rectifier is designed to offer low forward voltage drop and high surge current capability, making it an excellent choice for applications requiring fast switching and low power loss.

Key Features

  • High Current Capability: The SS16FA can handle a high average rectified forward current of up to 1 Ampere (A), providing sufficient throughput for a variety of electronic applications.
  • Low Forward Voltage Drop: With a forward voltage as low as 0.55 volts (V) at 1A, this device ensures minimal power loss during operation, enhancing overall efficiency.
  • High Surge Capability: The device can withstand surge currents, making it resilient during conditions of overcurrent typically seen at power-up or during fault conditions.
  • Compact Design: Packaged in a small-footprint SOD-123FL, the SS16FA saves valuable board space, which is crucial for modern compact electronic assemblies.
  • Lead-Free and RoHS Compliant: In line with ON Semiconductor's commitment to environmental sustainability, the SS16FA is lead-free and RoHS compliant, reducing the environmental impact and meeting global regulatory requirements.
  • Operating Junction Temperature: The rectifier operates within a wide temperature range of -55°C to +150°C, suitable for harsh environmental conditions.

Applications

The SS16FA is versatile and can be used in various applications, including:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection applications

ON Semiconductor's SS16FA Schottky Barrier Rectifier is an essential component for designers looking to improve the efficiency and reliability of their power management systems. Its combination of low power loss, high current capability, and compact form factor makes it a smart choice for a wide range of electronic applications. Whether you're designing a new power supply or looking to reduce the footprint of your current design, the SS16FA delivers performance that helps you meet your design goals.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess