Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 470 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 120 µA @ 5 V
Capacitance @ Vr, F 13pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-SCH
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SS0503
Other Names 2156-SS0503SH-TL-E,2156-SS0503SH-TL-E-ONTR,ONSONSSS0503SH-TL-E
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282230-SS0503SH-TL-E
Ultra Librarian 3D Model Ultra Librarian SS0503SH-TL-E CAD Model

Description

The SS0503SH-TL-E is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered for applications requiring fast switching and low forward voltage drop. It is a popular choice for high-efficiency power management systems and is widely used in various electronic devices.

Key Features

  • Low Forward Voltage Drop: The SS0503SH-TL-E boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • Surface Mount Package: The device comes in a compact SOD-323 package, making it ideal for space-constrained applications and easy to integrate into surface mount technology (SMT) processes.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SS0503SH-TL-E meets high-reliability standards, providing a dependable solution for critical applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in eco-friendly electronic products.

Applications

The versatility of the SS0503SH-TL-E allows it to be used in a wide range of applications. Some of the common applications include:

  • DC-DC Converters
  • Power Supply Circuits
  • Reverse Voltage Protection
  • Switching Power Supplies
  • Freewheeling Diodes in Converters and Motor Control Circuits

Technical Specifications

Below are some of the key technical specifications of the SS0503SH-TL-E:

  • Package: SOD-323
  • Maximum Forward Voltage: 0.37V at 500mA
  • Maximum Reverse Leakage Current: 2.0µA at 30V
  • Operating Junction Temperature Range: -55°C to +125°C

In conclusion, the SS0503SH-TL-E from ON Semiconductor is a superior choice for designers looking for a Schottky Barrier Diode that offers efficiency, speed, and reliability in a compact form factor. With its compliance to environmental standards, it also represents a forward-thinking solution for modern electronics.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention