EN
  • EN
  • DE

SRFIC9Z67R2

Part No SRFIC9Z67R2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 340205-SRFIC9Z67R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRFIC9Z67R2 CAD Model

Description

The ON Semiconductor SRFIC9Z67R2 is a highly integrated and efficient power management IC designed to cater to a wide range of applications. This versatile chip is engineered to provide a reliable power solution in a compact form factor, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The SRFIC9Z67R2 is built to offer maximum energy efficiency, which helps in reducing heat dissipation and extending battery life in portable devices.
  • Compact Design: Its small footprint makes it suitable for integration into various electronic devices without compromising on performance.
  • Integrated Functions: This IC includes multiple functionalities such as voltage regulation, power control, and protection circuits, simplifying the design and reducing the need for additional components.
  • Robust Protection: Equipped with over-current, over-voltage, under-voltage, and thermal shutdown features, it ensures the safety and longevity of the end product.

Applications

The SRFIC9Z67R2 is designed to be flexible and can be used in a variety of applications. Some of the typical applications include:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Systems
  • Power Supply Modules
  • IoT Devices

Technical Specifications

The SRFIC9Z67R2 boasts a range of technical specifications that make it a robust choice for power management:

  • Input Voltage Range: Suitable for various supply voltages
  • Output Voltage Range: Configurable to meet the needs of the target application
  • Switching Frequency: Optimized for efficiency and reduced noise
  • Package Type: Available in a package that is easy to solder and integrate into PCB designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SRFIC9Z67R2 is no exception. It is manufactured to meet the high standards of reliability and performance that ON Semiconductor customers have come to expect. The product is compliant with industry-standard certifications, ensuring compatibility and reliability across a broad range of applications.

For detailed information, datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess