The ON Semiconductor SRFIC40K08R2 is a high-performance integrated circuit designed for a variety of applications that require efficient power management and reliable operation. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their quality and durability.
Key Features
- High Efficiency: The SRFIC40K08R2 is optimized for low power consumption, which makes it suitable for energy-sensitive applications.
- Robust Thermal Performance: With an advanced thermal management design, this IC ensures stable performance across a wide range of temperatures.
- Compact Footprint: Its small form factor is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
- Integrated Protection Features: The device includes built-in protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the end application.
Applications
The SRFIC40K08R2 is versatile enough to be used in various applications, including but not limited to:
- Power supply modules
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Package Type |
Specific ON Semiconductor Package |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage Range |
Specific Range (refer to datasheet) |
| Output Current |
Specific Current (refer to datasheet) |
The SRFIC40K08R2 from ON Semiconductor represents a blend of performance, efficiency, and reliability. It is engineered to meet the stringent requirements of modern electronic devices and systems, making it an excellent choice for designers looking to optimize their power management solutions.