The ON Semiconductor SR4434 is a high-performance N-Channel MOSFET designed to deliver efficient power management in a variety of applications. Renowned for its robustness and reliability, this MOSFET is a preferred choice for engineers looking to optimize their power circuitry in both commercial and industrial settings.
Key Features
- Low On-Resistance: The SR4434 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and quick response times.
- High-Temperature Operation: Engineered to withstand high operating temperatures, the SR4434 maintains performance stability even under thermal stress.
- Energy-Efficient: The device is designed to minimize energy consumption, making it suitable for energy-sensitive designs.
Applications
The versatility of the SR4434 N-Channel MOSFET allows it to be used across a broad spectrum of applications, including:
- Power supply units
- DC-DC converters
- Motor control systems
- LED lighting solutions
- Automotive applications
- Switch mode power supplies (SMPS)
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
20A |
| Power Dissipation (PD) |
3.8W |
| RDS(on) |
8.7mΩ |
The SR4434 is available in a compact package, which not only saves space but also allows for easier integration into existing designs. With its combination of efficiency, durability, and versatility, the ON Semiconductor SR4434 N-Channel MOSFET is an excellent choice for designers looking to enhance the performance of their power management systems.