EN
  • EN
  • DE

SN74LS126AM

Part No SN74LS126AM
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, LS SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS126
Standard Package 900 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896648-SN74LS126AM
Ultra Librarian 3D Model Ultra Librarian SN74LS126AM CAD Model

Description

SN74LS126AM - Quad Bus Buffer Gates with 3-State Outputs

The SN74LS126AM, manufactured by ON Semiconductor, is a high-performance integrated circuit designed to provide efficient bus buffering with three-state outputs. This device is part of the 74LS series, known for its low-power Schottky technology, which ensures minimal power consumption while delivering reliable high-speed operation.

Key Features:

  • Logic Type: Quad Bus Buffer Gates
  • Output Type: 3-State
  • Number of Channels: 4
  • Input Level: TTL Compatible
  • Output Current: 24 mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -55°C to 125°C
  • Package: SOIC-14 (Surface-Mount)

Product Description:

The SN74LS126AM features four independent buffer gates with 3-state outputs that are used to control the flow of data through a bus-oriented system. The 3-state outputs can exist in one of three conditions: logic high, logic low, or high impedance. The high impedance state is used to effectively "disconnect" the buffer from the bus, allowing for multiple devices to share the same bus without interference.

This device is particularly suitable for driving bus lines or buffer memory address registers due to its high fan-out and drive capabilities. Its fast propagation delay and setup times make it an excellent choice for high-speed applications. The TTL-compatible inputs allow for direct interfacing with other TTL logic families, making the SN74LS126AM a versatile component for digital systems.

Constructed with ON Semiconductor's commitment to quality, the SN74LS126AM comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Its wide operating temperature range ensures performance in extreme environments, making it suitable for industrial and automotive applications as well as consumer electronics.

Applications:

  • Bus drivers
  • Memory buffer registers
  • Data transmission systems
  • Input/Output port drivers
  • Control systems

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess