EN
  • EN
  • DE

SMS24T1G

Part No SMS24T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 44VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 44V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 350W
Applications Automotive
Capacitance @ Frequency 40pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 115072-SMS24T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS24T1G CAD Model

Description

Introducing the SMS24T1G Diode from ON Semiconductor

The SMS24T1G is a robust and high-performance Schottky Barrier Rectifier Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered for applications requiring low forward voltage drop and fast switching characteristics. It is housed in an SOD-123 package, which offers a compact footprint suitable for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The SMS24T1G provides a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, contributing to improved performance in power conversion and management systems.
  • Surface Mount Package: The SOD-123 package is perfect for automated assembly processes, and its small size makes it an excellent choice for portable and compact electronic devices.
  • High Surge Capacity: It can handle high surge currents, making it reliable in applications where transient current spikes are common.
  • Pb-Free and RoHS Compliant: The SMS24T1G is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, and is completely lead-free.

Applications

The SMS24T1G diode is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • DC power supplies
  • DC-DC converters
  • Power management devices
  • Automotive applications
  • Reverse battery protection circuits
  • Portable electronic devices

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SMS24T1G diode meets stringent reliability standards. It is designed to withstand harsh conditions and is characterized by its long operational life. With its combination of efficiency, speed, and compact form factor, the SMS24T1G is a smart choice for designers looking to enhance the performance of their power-sensitive applications.

Whether you're designing a sophisticated automotive power system or a simple power supply, the SMS24T1G from ON Semiconductor is a component that promises to deliver high efficiency and reliability in a small package.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1630 $50.5300
750+ $0.1338 $100.3500
1,160+ $0.1296 $150.3360
1,595+ $0.1254 $200.0130
2,065+ $0.1212 $250.2780
2,760+ $0.1087 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess