EN
  • EN
  • DE

SMS05CT1G

Part No SMS05CT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14.5VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 14.5V
Peak Pulse Current(Ippm) 24A (8/20μs)
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 260pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1098626-SMS05CT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMS05CT1G CAD Model

Description

ON Semiconductor SMS05CT1G - Surge Protective Device

The SMS05CT1G from ON Semiconductor is a state-of-the-art surge protective device designed to shield sensitive electronic equipment from voltage transients induced by system load switching and lightning. This compact and robust component is an essential part of any circuit facing potential overvoltage conditions, ensuring the longevity and reliability of electronic systems.

Key Features

  • Low Clamping Voltage: The SMS05CT1G offers a low clamping voltage, which means it can react quickly to surges, limiting the voltage spike to a safe level for the components downstream.
  • Multi-Line Protection: This device provides surge protection for up to five lines, making it versatile for various applications including USB ports, Ethernet lines, and other multi-line structures.
  • High Surge Capability: With its capability to handle high surge power of 500 Watts (10/1000μs), the SMS05CT1G is well-suited for environments where electrical spikes are common.
  • Fast Response Time: The device has an exceptionally fast response time to transient events, ensuring that your circuit is protected almost instantaneously upon the detection of a surge.
  • Low Operating and Leakage Current: It operates with a low leakage current, which helps in maintaining the energy efficiency of the overall system.
  • Environmental Robustness: The SMS05CT1G is designed to perform reliably in a wide range of environmental conditions, making it suitable for use in industrial and outdoor applications.
  • Compliance: It is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring that it meets international regulatory requirements for surge protection.

Applications

The SMS05CT1G is ideal for protecting a variety of electronic devices and systems, including:

  • Consumer electronics such as TVs, PCs, and multimedia devices
  • Communication systems including Ethernet and telephone lines
  • Portable electronics with USB interfaces
  • Microcontroller-based applications
  • Power supply and distribution systems

With its robust design and comprehensive protection features, the SMS05CT1G from ON Semiconductor is an excellent choice for engineers looking to fortify their electronic designs against the unpredictable nature of voltage transients. Its compact SOT-23 package makes it easy to integrate into existing PCB layouts without requiring significant redesigns.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2561 $51.2200
480+ $0.2102 $100.8960
740+ $0.2036 $150.6640
1,020+ $0.1970 $200.9400
1,315+ $0.1905 $250.5075
1,760+ $0.1708 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,154 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess