EN
  • EN
  • DE

SMMSD4148T1G

Part No SMMSD4148T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Switching Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1V @ 10mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting SMD
Package SOD-123
Manufacturer Package SOD-123
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 1252044-SMMSD4148T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name SMMSD4148
Introduction Date March 29, 2000
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SMMSD4148T1G CAD Model

Description

ON Semiconductor SMMSD4148T1G High-Speed Switching Diode

The ON Semiconductor SMMSD4148T1G is a versatile and high-speed switching diode that is widely recognized for its reliability and efficiency. Designed to meet the demanding requirements of fast electronic circuits, this diode is a perfect choice for high-speed switching applications.

Key Features

  • High-Speed Operation: With its fast switching speed, the SMMSD4148T1G is capable of operating in circuits with high-frequency switching requirements.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Surface Mount Package: Its SOD-123 package is optimized for automated surface-mount assembly processes, making it suitable for high-volume production.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the SMMSD4148T1G is built to the highest quality standards, ensuring long-term reliability.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications

The ON Semiconductor SMMSD4148T1G is commonly used in a variety of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Converters
  • Line termination
  • Reverse voltage protection

Specifications

Some of the key electrical characteristics of the SMMSD4148T1G include:

  • Peak Repetitive Reverse Voltage: 100 V
  • Continuous Forward Current: 200 mA
  • Forward Voltage (at 10 mA): 1.0 V max
  • Reverse Current (at 75 V): 5.0 µA max
  • Reverse Recovery Time: 4 ns typical

In conclusion, the ON Semiconductor SMMSD4148T1G is an excellent choice for designers looking for a high-speed switching diode that offers both performance and reliability. Its small footprint and compliance with environmental standards make it a future-proof component for modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888,888 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess