EN
  • EN
  • DE

SMF54AT1

Part No SMF54AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 2.3A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names 2156-SMF54AT1-ONTR,ONSONSSMF54AT1,2156-SMF54AT1,SMF54AT1OS
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298733-SMF54AT1
Ultra Librarian 3D Model Ultra Librarian SMF54AT1 CAD Model

Description

ON Semiconductor SMF54AT1 TVS Diode

The ON Semiconductor SMF54AT1 is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This robust protection device is a must-have for circuit designers looking to enhance the reliability and longevity of their applications in a variety of challenging environments.

Key Features

  • Stand-off Voltage: The SMF54AT1 has a stand-off voltage of 5.0V, making it suitable for a range of low voltage applications that require precise voltage regulation and protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 200W (10/1000μs waveform), ensuring effective absorption and dissipation of high transient power.
  • Low Leakage Current: The device boasts an exceptionally low leakage current, which is critical for maintaining energy efficiency and minimizing the impact on the rest of the circuit.
  • Fast Response Time: With its fast response time to transient events, the SMF54AT1 can quickly clamp transient voltages to a safe level, protecting sensitive components from damage.
  • Compact Package: The SMF package is designed for surface mount applications, offering a compact footprint that is ideal for space-constrained designs.
  • Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, catering to applications that may experience extreme temperature variations.

Applications

The SMF54AT1 is versatile and can be used in a diverse array of applications, including:

  • Portable Devices
  • Power Supply Protection
  • Automotive Electronics
  • Industrial Systems
  • Networking Devices
  • Notebook Computers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMF54AT1 is no exception. It is manufactured to high standards, ensuring that each unit provides reliable and consistent performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing consumer electronics or industrial machinery, the SMF54AT1 from ON Semiconductor offers the protection your products need against the unpredictable nature of transient voltages, thereby enhancing product reliability and user safety.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess