EN
  • EN
  • DE

SMF17AT1G

Part No SMF17AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS ZENER 200W 17V SOD123FL / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number SMF17
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 712218-SMF17AT1G
Ultra Librarian 3D Model Ultra Librarian SMF17AT1G CAD Model

Description

ON Semiconductor SMF17AT1G - Robust ESD Protection Diode

The SMF17AT1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This compact and efficient device is a must-have for any application where reliability and durability are critical.

Key Features

  • Low Clamping Voltage: The SMF17AT1G offers a low clamping voltage, which is essential for protecting sensitive circuits from high-voltage transients.
  • High Surge Capability: With its robust surge capability, it can withstand high transient currents, ensuring components remain safe during unexpected voltage spikes.
  • Low Leakage Current: This diode features a low leakage current, minimizing power loss and ensuring energy efficiency in your designs.
  • Compact SOD-123FL Package: The small footprint of the SOD-123FL package makes it ideal for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: Compliance with RoHS directives makes the SMF17AT1G an environmentally friendly choice for your electronic designs.

Applications

The SMF17AT1G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Power Supply Lines
  • Computer Peripherals
  • Networking Devices
  • Telecommunication Systems

Technical Specifications

With a breakdown voltage of 17V and a peak pulse power dissipation of 200W (10/1000μs waveform), the SMF17AT1G is capable of handling significant energy from ESD events. Its fast response time ensures that protection is immediate, keeping sensitive circuitry safe from the sudden onset of high voltage.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMF17AT1G is no exception. It is designed and manufactured to meet the highest quality standards, ensuring reliable performance and longevity in all types of electronic equipment.

In conclusion, the ON Semiconductor SMF17AT1G is an excellent choice for designers looking to enhance the ESD protection in their electronic products. Its combination of low clamping voltage, high surge capability, and compact size makes it a highly effective and reliable solution for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess