EN
  • EN
  • DE

SMF12CT1G

Part No SMF12CT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 23VC SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 23V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 40pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 111881-SMF12CT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMF12CT1G CAD Model

Description

ON Semiconductor SMF12CT1G - Robust and Efficient TVS Diode

The ON Semiconductor SMF12CT1G is a state-of-the-art transient voltage suppressor (TVS) diode, meticulously designed to protect sensitive electronic equipment from voltage transients induced by system-level ESD events and other transient voltage threats. This compact, high-performance device is a must-have for modern electronics that require reliable protection in a small footprint.

Key Features

  • Unidirectional Protection: The SMF12CT1G is a unidirectional TVS diode, providing targeted protection for voltage-sensitive components.
  • Low Clamping Voltage: With its low clamping voltage, this TVS diode ensures that any transient voltage spikes are quickly suppressed, protecting the integrity of the electronic device.
  • High Surge Capability: Designed to handle high transient surge currents, the SMF12CT1G is capable of withstanding significant stress without performance degradation.
  • Compact SOD-123FL Package: The small SOD-123FL package makes it ideal for space-constrained applications, allowing designers to incorporate robust protection without compromising on design real estate.

Applications

The SMF12CT1G is versatile and can be used across a wide range of applications. It is particularly suitable for:

  • Portable Electronics
  • Power Supply Lines
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Systems

Performance and Reliability

ON Semiconductor's commitment to quality and reliability is evident in the SMF12CT1G. This TVS diode offers excellent transient voltage suppression performance with a peak pulse power dissipation of 200W for an 8/20μs waveform. It is characterized by its fast response time to transient events, ensuring that your electronics are safeguarded promptly when it matters most.

Environmental Compliance

The SMF12CT1G is environmentally friendly, complying with RoHS directives, making it a sustainable choice for eco-conscious manufacturers and consumers alike.

With its robust protection capabilities, compact size, and ON Semiconductor's reputation for quality, the SMF12CT1G is the ideal choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4459 $51.2785
275+ $0.3659 $100.6225
425+ $0.3544 $150.6200
585+ $0.3430 $200.6550
755+ $0.3316 $250.3580
1,010+ $0.2973 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,764 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess