EN
  • EN
  • DE

SMDA05CDR2G

Part No SMDA05CDR2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SMDA05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMDA05CDR2GOSCT, SMDA05CDR2G-ND, SMDA05CDR2GOSTR, SMDA05CDR2GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896035-SMDA05CDR2G
Ultra Librarian 3D Model Ultra Librarian SMDA05CDR2G CAD Model

Description

ON Semiconductor SMDA05CDR2G TVS Diode Array

The ON Semiconductor SMDA05CDR2G is a high-quality Transient Voltage Suppressor (TVS) diode array designed to provide superior protection for electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This robust component is an ideal solution for safeguarding sensitive electronics in a variety of applications, including telecommunications, computer systems, and industrial equipment.

Key Features

  • Transient Protection: The SMDA05CDR2G is capable of clamping and dissipating the energy of overvoltage transients, ensuring the sensitive circuits it protects remain unharmed.
  • Low Capacitance: With a low loading capacitance, this diode array is suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • SO-8 Packaging: The device comes in a surface-mount SO-8 package, which makes it suitable for use in space-constrained applications and ensures compatibility with standard PCB manufacturing processes.
  • Peak Pulse Power: It offers a peak pulse power rating of 500 Watts for an 8/20μs waveform, providing a high degree of protection against powerful surges.
  • ESD Rating: This TVS diode array has an ESD rating of 25kV (air) and 15kV (contact), which exceeds the IEC 61000-4-2 standard.
  • Multi-Line Protection: The SMDA05CDR2G can protect up to four lines simultaneously, making it an efficient choice for safeguarding multiple pathways in a circuit.

Applications

The SMDA05CDR2G is versatile and can be used across a wide range of applications. It is particularly useful in protecting:

  • USB ports and other communication ports
  • Microprocessor/microcontroller-based systems
  • Network devices and servers
  • Portable electronics
  • Power supply inputs

With its combination of low capacitance, multi-line protection, and high ESD rating, the ON Semiconductor SMDA05CDR2G TVS diode array is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Whether it's for commercial, industrial, or consumer applications, this component provides the necessary defense against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2371 $51.4533
55+ $1.8356 $100.9580
85+ $1.7782 $151.1470
117+ $1.7209 $201.3453
151+ $1.6635 $251.1885
202+ $1.4914 $301.2628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,066 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess