EN
  • EN
  • DE

SMBZ1496LT1G

Part No SMBZ1496LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER .225W SPCL SOT23 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 9,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 895864-SMBZ1496LT1G
Ultra Librarian 3D Model Ultra Librarian SMBZ1496LT1G CAD Model

Description

ON Semiconductor SMBZ1496LT1G Product Overview

The ON Semiconductor SMBZ1496LT1G is a robust and versatile Zener diode designed for applications requiring voltage regulation and protection. This small but powerful component is an essential building block in modern electronic circuits, offering both excellent performance and reliability.

Key Features

  • Zener Voltage: The SMBZ1496LT1G features a precise Zener voltage, making it ideal for providing a stable reference voltage in a variety of circuits.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a significant amount of energy, contributing to its overall durability and longevity.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, making it suitable for high-density PCB designs.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring consistent performance across various environmental conditions.
  • Regulatory Compliance: The SMBZ1496LT1G is compliant with RoHS and Pb-Free standards, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the SMBZ1496LT1G makes it suitable for a wide range of applications, including:

  • Voltage regulation in power supplies.
  • Protection circuits for sensitive electronics.
  • Reference voltage sources in analog circuits.
  • Consumer electronics such as smartphones, tablets, and laptops.
  • Automotive and industrial control systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBZ1496LT1G is no exception. Each diode is manufactured with the highest standards to ensure that it meets the rigorous demands of both commercial and industrial applications. The device's reliability is further enhanced by its moisture sensitivity level 1 (MSL 1) rating, indicating that it is less susceptible to moisture-induced damage during soldering and operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess