EN
  • EN
  • DE

SMBT1553LT1

Part No SMBT1553LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 HV XSTR SPCL TR / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 328280-SMBT1553LT1
Ultra Librarian 3D Model Ultra Librarian SMBT1553LT1 CAD Model

Description

The SMBT1553LT1 is a high-performance bipolar transistor from ON Semiconductor, designed to offer a perfect balance of efficiency and reliability for a wide range of applications. This NPN transistor is a testament to ON Semiconductor's commitment to providing industry-leading solutions that meet the demands of modern electronic circuits.

Key Features

  • Device Type: Bipolar Junction Transistor (BJT)
  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 45V
  • Collector-Base Voltage (VCBO): 50V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 100mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): High
  • Package: SOT-23

Applications

The SMBT1553LT1 is versatile and can be used in various applications, including but not limited to:

  • Switching and Amplification
  • Signal Processing
  • Power Management
  • Linear Amplification
  • Consumer Electronics
  • Automotive Circuits
  • Telecommunication Systems

Performance and Quality

ON Semiconductor's SMBT1553LT1 is built to deliver consistent performance. The device features low saturation voltages and high gain, ensuring efficient operation in a compact SOT-23 package. This makes it an excellent choice for space-constrained applications that require low power consumption and high efficiency.

Quality is a cornerstone of ON Semiconductor products, and the SMBT1553LT1 is no exception. It is manufactured using state-of-the-art processes, which ensures high reliability and performance consistency across different batches and applications.

Environmental and Regulatory Compliance

The SMBT1553LT1 complies with various environmental standards, reaffirming ON Semiconductor's commitment to sustainability and eco-friendly practices. Customers can be assured that this transistor aligns with global regulatory requirements, making it suitable for use in a wide array of markets worldwide.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1709 $58.1060
825+ $0.1404 $115.8300
1,275+ $0.1360 $173.4000
1,760+ $0.1316 $231.6160
2,275+ $0.1272 $289.3800
3,040+ $0.1140 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess