EN
  • EN
  • DE

SL55013SD

Part No SL55013SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD / Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 25% @ 10mA
Current Transfer Ratio (Max) 400% @ 10mA
Turn On / Turn Off Time (Typ) 20µs, 50µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.23V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number SL5501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names SL55013SD-NDR
Standard Package 1,000
Win Source Part Number 1093507-SL55013SD
Ultra Librarian 3D Model Ultra Librarian SL55013SD CAD Model

Description

ON Semiconductor's SL55013SD – A High-Performance Signal Line Protection Device

The SL55013SD from ON Semiconductor is a robust signal line protection device designed to safeguard sensitive electronics against transient voltage spikes and surges that can occur in various applications. This compact and high-quality component is part of ON Semiconductor's extensive portfolio of protection devices, which are well-regarded for their reliability and performance.

Key Features

  • Low Capacitance: The SL55013SD features ultra-low capacitance, making it ideal for high-speed data lines where maintaining signal integrity is crucial.
  • ESD Protection: With excellent electrostatic discharge (ESD) protection, this device exceeds the IEC61000-4-2 standard, ensuring that sensitive circuitry is shielded from the harmful effects of ESD events.
  • Surge Protection: It is capable of withstanding surge currents, thereby providing reliable protection against transient voltage spikes that can occur due to lightning strikes or power surges.
  • Low Clamping Voltage: The SL55013SD offers a low clamping voltage, which is essential for protecting modern electronics that operate at lower voltage levels.
  • Multi-Line Protection: This device can protect multiple lines, making it a versatile solution for various applications, including USB interfaces, Ethernet lines, and other communication ports.

Applications

The SL55013SD is suitable for a wide range of applications where signal line protection is required. It is particularly beneficial in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking devices, including routers, switches, and modems
  • Industrial control systems where signal integrity and protection are paramount
  • Automotive electronics that require robust protection against harsh electrical environments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SL55013SD is no exception. Manufactured with precision, it meets stringent industry standards for quality and reliability, ensuring that it performs consistently across a wide range of environmental conditions.

Environmental Considerations

The SL55013SD is designed with environmental responsibility in mind. As part of ON Semiconductor's green product initiative, it is compliant with RoHS regulations, which restricts the use of certain hazardous substances in electronic equipment.

With its combination of performance, versatility, and reliability, the SL55013SD from ON Semiconductor is an excellent choice for designers looking to enhance the protection of their signal lines in various electronic systems.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess