EN
  • EN
  • DE

SFT1110-H

Part No SFT1110-H
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837190-SFT1110-H
Ultra Librarian 3D Model Ultra Librarian SFT1110-H CAD Model

Description

The SFT1110-H is a state-of-the-art electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic circuits, providing high efficiency and reliability.

Key Features

  • High Performance: The SFT1110-H boasts exceptional performance metrics, making it suitable for high-speed and high-frequency applications.
  • Energy Efficient: With energy efficiency in mind, this product helps reduce power consumption, making it ideal for eco-friendly and power-sensitive designs.
  • Durability: Built to last, the SFT1110-H is robust and can withstand harsh operating conditions, ensuring a long operational life.
  • Compact Form Factor: The small footprint of the SFT1110-H allows for its use in space-constrained applications without sacrificing performance.

Applications

The versatility of the SFT1110-H from ON Semiconductor allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control units
  • Telecommunication infrastructure

Technical Specifications

The SFT1110-H is equipped with features that ensure it meets the technical requirements of various electronic systems. Some of its specifications include:

  • Voltage rating
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that comply with international standards. The SFT1110-H is no exception, as it undergoes rigorous testing and quality assurance processes to guarantee its performance and safety. Additionally, it adheres to environmental regulations, ensuring that it is a responsible choice for electronics manufacturers.

Conclusion

The SFT1110-H from ON Semiconductor represents a blend of innovation, efficiency, and durability. This product is an excellent choice for engineers and designers looking to incorporate a reliable semiconductor into their electronic designs. With its broad application scope and adherence to quality standards, the SFT1110-H is poised to be a valuable component in any electronic product.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess