EN
  • EN
  • DE

LAN8720AI-CP-TR-ABC

Part No LAN8720AI-CP-TR-ABC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 24SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2/2 Transceiver Full RMII 24-SQFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Family Name LAN8720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number LAN8720AI-CP-TR-ABCDKR, LAN8720AI-CP-TR-ABCCT, LAN8720AI-CP-TR-ABC-ND, LAN8720AI-CP-TR-ABCTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851799-LAN8720AI-CP-TR-ABC
Ultra Librarian 3D Model Ultra Librarian LAN8720AI-CP-TR-ABC CAD Model

Description

Microchip Technology's LAN8720AI-CP-TR-ABC: High-Performance Ethernet Transceiver

The LAN8720AI-CP-TR-ABC is a compact, high-efficiency Ethernet transceiver from Microchip Technology, designed to offer robust connectivity solutions for embedded systems. This small-footprint device provides a full-featured, high-performance 10BASE-T/100BASE-TX transceiver compliant with the IEEE 802.3-2005 standards. It is specifically tailored for consumer and industrial applications that require network connectivity with minimal power consumption and board space.

The LAN8720AI-CP-TR-ABC transceiver integrates a variety of features to ensure reliable operation under varying conditions. It includes a robust auto-negotiation function that enables it to automatically select the best possible speed and duplex mode. The device also supports auto-MDIX, allowing the use of direct or cross-over network cables seamlessly.

Designed with flexibility in mind, the LAN8720AI-CP-TR-ABC supports communication over RMII (Reduced Media Independent Interface), which simplifies the connection to microcontrollers and processors with an Ethernet MAC interface. This feature reduces the number of I/O pins needed, thereby conserving valuable board space and reducing system costs.

Energy efficiency is a critical aspect of modern electronics, and the LAN8720AI-CP-TR-ABC addresses this through its innovative energy-detect power-down mode. This feature significantly reduces power consumption when the port is inactive, making it an ideal choice for energy-sensitive applications.

In addition to its power-saving capabilities, the device boasts a range of diagnostic features including link status change, remote fault, and loopback modes. These functionalities enhance the maintainability and troubleshooting of network connections, ensuring minimal downtime and reliable service.

Microchip Technology's LAN8720AI-CP-TR-ABC is available in a 24-pin QFN package, which is lead-free and RoHS compliant, adhering to environmental standards. Its industrial temperature rating further ensures operation in harsh environments, making it suitable for a wide range of industrial and commercial applications.

Overall, the LAN8720AI-CP-TR-ABC Ethernet transceiver is a high-quality, feature-rich solution for adding network connectivity to your embedded systems, providing a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0603 $53.0150
115+ $0.8700 $100.0500
180+ $0.8428 $151.7040
250+ $0.8156 $203.9000
320+ $0.7884 $252.2880
425+ $0.7069 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess