EN
  • EN
  • DE

SESD5481MUT5G

Part No SESD5481MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 15VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.7V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 2A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 042562-SESD5481MUT5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SESD5481MUT5G CAD Model

Description

ON Semiconductor SESD5481MUT5G - ESD Protection Diode

The SESD5481MUT5G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This compact, bidirectional TVS (Transient Voltage Suppressor) diode is specifically engineered to integrate seamlessly with modern electronics that require high levels of protection in a minimal footprint.

Constructed with ON Semiconductor's cutting-edge technology, the SESD5481MUT5G offers exceptional ESD clamping performance, which is crucial for protecting against the ESD events specified in the IEC61000-4-2 standard. With its ultra-low capacitance of just 0.2 pF, this diode ensures signal integrity is maintained, making it an ideal choice for high-speed data applications such as USB 2.0, HDMI, Thunderbolt, and other serial and parallel interfaces that demand minimal signal distortion.

The device features a low clamping voltage and a robust surge capability, ensuring that sensitive components downstream are shielded from the harmful effects of sudden voltage spikes. Its bidirectional design means that it provides symmetrical ESD protection, which simplifies circuit design and reduces inventory needs, as there is no requirement to distinguish between different diode orientations during installation.

Encased in a tiny, leadless 0201 package (0.6 mm x 0.3 mm), the SESD5481MUT5G is designed for space-constrained applications where board real estate is at a premium. Despite its diminutive size, it does not compromise on power, capable of withstanding ESD strikes of ±20 kV (contact discharge) and ±30 kV (air discharge), thereby offering a robust shield against common electrostatic threats.

With its low dynamic resistance and fast response time, the SESD5481MUT5G is an excellent choice for designers looking to enhance the ESD resilience of their products without impacting performance. ON Semiconductor's commitment to quality and reliability ensures that this ESD protection diode is a trusted solution for a wide range of electronic devices, from mobile phones to portable electronics, and from industrial controls to automotive applications.

Overall, the SESD5481MUT5G represents a perfect blend of protection, performance, and miniaturization, meeting the demands of today's high-speed, high-density electronic environments.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0330 $57.7500
4,260+ $0.0272 $115.8720
6,580+ $0.0263 $173.0540
9,095+ $0.0254 $231.0130
11,740+ $0.0246 $288.8040
15,710+ $0.0221 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268,000 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess