ON Semiconductor's SCY99104ASN65T1G is a state-of-the-art integrated circuit designed for high-performance applications in the modern electronics landscape. This precision-engineered component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the industry.
Key Features
- High Efficiency: The SCY99104ASN65T1G boasts an optimized design for superior power efficiency, making it ideal for power-sensitive applications.
- Advanced Technology: Manufactured with cutting-edge semiconductor technology, this product ensures reliable performance and longevity.
- Compact Design: Its small form factor allows for seamless integration into a wide range of electronic devices without compromising on space.
Applications
The versatility of the SCY99104ASN65T1G makes it suitable for a diverse array of applications, including but not limited to:
- Power management systems
- Consumer electronics
- Automotive industry components
- Industrial control units
- Telecommunication infrastructure
Product Specifications
| Parameter |
Value |
| Package Type |
SMT (Surface-Mount Technology) |
| Operating Temperature |
-40°C to +85°C |
| Mounting Style |
SMD/SMT |
| RoHS |
Compliant |
Quality and Reliability
ON Semiconductor ensures that the SCY99104ASN65T1G meets rigorous quality standards. Each component is subjected to extensive testing and verification processes, guaranteeing that it performs to the highest standards under various conditions. Additionally, the product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
Ordering Information
For those interested in procuring the SCY99104ASN65T1G, the product is available through ON Semiconductor's distribution network. Detailed ordering and pricing information can be obtained by contacting authorized distributors or visiting the ON Semiconductor website.