EN
  • EN
  • DE

SCY33178DR2G

Part No SCY33178DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ANA LO-PWR/LO-NSE DUAL OP AMP / General Purpose Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 1.7mA (x2 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SCY33178
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 511674-SCY33178DR2G
Ultra Librarian 3D Model Ultra Librarian SCY33178DR2G CAD Model

Description

ON Semiconductor SCY33178DR2G Overview

The SCY33178DR2G is a high-performance, integrated circuit product from ON Semiconductor, renowned for its precision and efficiency in electronic applications. Designed to cater to a wide array of industries, this component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system reliability and performance.

Key Features

  • Robust Voltage Regulation: The SCY33178DR2G offers stable voltage regulation, ensuring consistent performance and power supply to critical parts of electronic systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is designed to operate with minimal power wastage, making it ideal for battery-powered devices and applications that require long-term operation without frequent maintenance.
  • Compact SMD Package: Housed in a small surface-mount package, the SCY33178DR2G is perfect for space-constrained applications, allowing for a more compact and streamlined circuit design.
  • High Reliability: ON Semiconductor's rigorous quality control and testing ensure that the SCY33178DR2G meets the highest standards of reliability, providing peace of mind for manufacturers and end-users alike.

Applications

The versatility of the SCY33178DR2G makes it suitable for a wide variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems requiring stable power supply and precision
  • Industrial automation and control systems
  • Medical devices where accuracy and reliability are paramount
  • Telecommunications equipment

Technical Specifications

The SCY33178DR2G boasts impressive technical specifications that ensure it meets the needs of the most demanding applications:

  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Package Type: Designed for surface mounting to save space and simplify the manufacturing process
  • Regulatory Compliance: Meets industry standards for safety and performance

In summary, the SCY33178DR2G from ON Semiconductor is a superior choice for designers and engineers looking for a reliable and energy-efficient voltage regulator. Its compact form factor, robust performance, and versatility make it an essential component in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5589 $58.6845
255+ $0.4587 $116.9685
390+ $0.4444 $173.3160
540+ $0.4300 $232.2000
695+ $0.4157 $288.9115
930+ $0.3728 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess