EN
  • EN
  • DE
  • IT

SCH1416-TL-E

Part No SCH1416-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 046780-SCH1416-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1416-TL-E CAD Model

Description

The SCH1416-TL-E from ON Semiconductor is a high-performance, robust power Schottky diode designed to meet the needs of a wide range of applications. This device is well-suited for use in power management tasks, where efficient and reliable operation is paramount. It is commonly utilized in DC-DC converters, freewheeling diodes, reverse battery protection circuits, and as a rectifier in power supplies.

Key Features

  • Low Forward Voltage Drop: The SCH1416-TL-E boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: This diode is capable of supporting high current loads, making it suitable for applications that require robust current handling.
  • Fast Switching Speed: The fast switching speed of this Schottky diode is ideal for high-frequency applications, ensuring minimal switching losses and improved performance.
  • Low Leakage Current: With its low leakage current, the SCH1416-TL-E ensures minimal power loss when in the off-state, contributing to overall energy savings.
  • High Reliability: ON Semiconductor’s commitment to quality means that this diode is built for reliability, ensuring a long operational life even in demanding conditions.

Package and Environmental Compliance

The SCH1416-TL-E is available in a compact surface-mount package, making it suitable for use in space-constrained applications. Additionally, it is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

Applications

  • DC-DC Converters
  • Power Supply Rectification
  • Freewheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection

In summary, the SCH1416-TL-E Schottky diode from ON Semiconductor is a versatile and reliable component that offers superior performance for a variety of power management applications. Its combination of low forward voltage, high current capability, fast switching speed, and low leakage current makes it an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1141 $56.4795
1,200+ $0.0936 $112.3200
1,855+ $0.0907 $168.2485
2,555+ $0.0878 $224.3290
3,300+ $0.0849 $280.1700
4,415+ $0.0762 $336.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess