EN
  • EN
  • DE
  • IT

SBRS8320T3G

Part No SBRS8320T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 20 V 3A Surface Mount SMC
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SBRS8320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRS8320T3GOSTR, SBRS8320T3GOSCT, SBRS8320T3G-ND, SBRS8320T3GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933098-SBRS8320T3G
Ultra Librarian 3D Model Ultra Librarian SBRS8320T3G CAD Model

Description

The ON Semiconductor SBRS8320T3G is a high-performance Schottky Barrier Rectifier designed for applications requiring low forward voltage drop and high current capability. This rectifier is a popular choice for power supply and high-frequency inverters, freewheeling diodes, and polarity protection applications. It is well-suited for energy-sensitive electronics due to its efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which ensures minimal power loss and improves efficiency, making it ideal for high-efficiency power systems.
  • High Current Capability: With a maximum average rectified current of 3A, the SBRS8320T3G can handle significant current, suitable for a variety of demanding applications.
  • Low Power Loss: High efficiency is achieved through the low power loss characteristics of the Schottky barrier rectifier, which is crucial for power-sensitive designs.
  • High Surge Capacity: The rectifier can withstand high surge currents, offering robust performance during transient conditions.
  • Guard Ring for Overvoltage Protection: A guard ring is integrated into the device for enhanced ruggedness and long-term reliability.
  • RoHS Compliant: The SBRS8320T3G meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatile nature of the SBRS8320T3G makes it a suitable component for various electronic applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications
  • Power management in portable and battery-powered devices

Specifications

Parameter Value Package Surface Mount SMB (DO-214AA) Maximum Average Rectified Current 3A Peak Reverse Voltage 20V Operating Temperature Range -55°C to +150°C

The ON Semiconductor SBRS8320T3G Schottky Barrier Rectifier is a trusted component for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess