Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series SWITCHMODE™
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 40 V
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8340
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 749102-SBRD8340T4G
Ultra Librarian 3D Model Ultra Librarian SBRD8340T4G CAD Model

Description

ON Semiconductor SBRD8340T4G Product Overview

The ON Semiconductor SBRD8340T4G is a high-performance Schottky Barrier Rectifier Diode designed to meet the demanding requirements of modern electronic circuits. This diode offers a combination of low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management applications.

The SBRD8340T4G boasts a forward continuous current rating of 40A, which allows it to handle significant power without compromising performance. With a maximum operating junction temperature of 150°C, it can withstand high thermal conditions, ensuring reliability and longevity in harsh environments.

Key Features

  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Surge Current Capability: Its robust design enables the diode to sustain high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Power Dissipation: With a power dissipation of 3.75W, the SBRD8340T4G can effectively manage the thermal aspects of circuit operation.
  • Reverse Voltage: The diode features a maximum reverse voltage of 40V, providing a good safety margin for most low to medium voltage applications.

Applications

The SBRD8340T4G is versatile and can be used in a wide array of applications. Due to its efficiency and thermal performance, it is particularly suitable for:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits
  • Automotive applications
  • Power management in portable devices

Package and Environmental Compliance

ON Semiconductor has packaged the SBRD8340T4G in a TO-252 (DPAK) package, which is not only compact but also offers excellent power density. The product is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets the environmental and safety requirements for electronic components.

In summary, the ON Semiconductor SBRD8340T4G Schottky Barrier Rectifier Diode is a robust, efficient, and reliable component that is well-suited for high-performance power management tasks in a variety of electronic systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE GP 1KV 1A MELF DO-213AB
Need more? Email Us
ECAD model for SFE1M
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T
Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7300 $65.7000
220+ $0.5991 $131.8020
335+ $0.5803 $194.4005
465+ $0.5616 $261.1440
600+ $0.5430 $325.8000
800+ $0.4866 $389.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention