EN
  • EN
  • DE

PIC16LC774-I/PT

Part No PIC16LC774-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44TQFP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LC774
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC774-I/PT-NDR
Standard Package 160
Win Source Part Number 1318874-PIC16LC774-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LC774-I/PT CAD Model

Description

Microchip Technology's PIC16LC774-I/PT Microcontroller

The PIC16LC774-I/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with technical features and peripherals, making it an ideal solution for a wide range of embedded applications. Manufactured by Microchip Technology, this microcontroller combines the ease of use of the PIC family with enhanced power and flexibility, catering to the needs of advanced level projects.

Key Features:

  • Core: The device is built around a powerful PIC16 architecture that can execute most instructions in just one or two machine cycles, with a maximum speed of 20 MHz. This translates into swift and efficient operation, suitable for time-sensitive tasks.
  • Memory: It boasts a generous 14 KB of flash program memory, along with 368 bytes of RAM and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Pins: The microcontroller features 33 I/O pins, offering extensive interface options with peripherals and other components.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit, 8-channel ADC, allowing for precise conversion of analog signals to digital data, which is essential for sensor interfacing and data acquisition tasks.
  • Timers: It comes with two capture/compare/PWM modules and a synchronous serial port (SSP) with SPI and I²C capability. These features enable complex timing, control, and communication operations.
  • Power Management: The PIC16LC774-I/PT supports multiple power-saving modes, including Idle and Power-down modes, which are crucial for battery-operated and power-sensitive applications.

Applications:

This microcontroller is versatile and can be used in various applications, such as:

  • Industrial Control Systems
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Home Automation

Moreover, the PIC16LC774-I/PT is available in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Whether you are working on a sophisticated control system or a simple DIY project, the PIC16LC774-I/PT from Microchip Technology provides a robust platform that can meet the challenges of your application with its rich feature set and reliable performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess