Introducing the SBRA401T3 Schottky Barrier Rectifier from ON Semiconductor
The SBRA401T3 is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance rectifier is engineered to meet the rigorous demands of today's electronic devices, providing efficient power conversion with minimal losses.
Key Features
- Low Forward Voltage Drop: The SBRA401T3 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Capacity: With its robust surge capacity, this rectifier can withstand transient over-voltage conditions, ensuring reliable performance and longevity.
- Power Dissipation: The device is capable of handling a significant amount of power dissipation, making it suitable for high-power applications.
- Operating Temperature Range: It operates over a wide temperature range, making it versatile for use in various environments and applications.
Applications
The SBRA401T3 is ideal for a variety of applications where efficiency and reliability are paramount. It is commonly used in:
- Power Supply Units (PSUs)
- DC-DC Converters
- Automotive Applications
- Free-Wheeling Diodes
- Reverse Battery Protection Circuits
Technical Specifications
The SBRA401T3 offers impressive technical specifications that cater to the needs of advanced electronic systems:
- Package: SMB (Surface-Mount)
- Average Rectified Current: 4 A
- Peak Reverse Voltage: 100 V
- Forward Continuous Current: 4 A
- Peak Non-Repetitive Surge Current: 120 A
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The SBRA401T3 is built to the highest standards of quality and reliability, ensuring that it meets the stringent requirements of the industry. Whether you're developing power management systems or integrating power components into automotive electronics, the SBRA401T3 from ON Semiconductor is a choice you can trust for efficiency and performance.