EN
  • EN
  • DE

SBR200-10JS

Part No SBR200-10JS
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 880mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-220ML
Win Source Part Number 042528-SBR200-10JS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR200-10JS CAD Model

Description

ON Semiconductor SBR200-10JS - Super Barrier Rectifier

The SBR200-10JS from ON Semiconductor is a state-of-the-art Super Barrier Rectifier (SBR) designed to provide superior performance in power rectification applications. This component is tailored to meet the needs of high efficiency and reliability for a wide range of electronic devices.

Key Features:

  • High Surge Capability: The SBR200-10JS is capable of handling high surge currents, making it ideal for applications that experience transient overvoltages.
  • Low Forward Voltage Drop: This SBR features a low forward voltage drop, reducing power loss and improving efficiency in power conversion applications.
  • High Current Rating: With a current rating of 200A, the SBR200-10JS can handle high levels of current, suitable for demanding power applications.
  • High Temperature Operation: It is designed to operate at temperatures up to 150°C, ensuring performance stability in harsh thermal environments.
  • Robust Package: Encased in a TO-263 package, the SBR200-10JS provides a compact and durable solution that is easy to mount on a printed circuit board.

Applications:

The SBR200-10JS is versatile and can be used in various applications, including:

  • Power supply units
  • AC/DC converters
  • Free-wheeling diodes in inverter circuits
  • Automotive charging systems
  • Industrial power management systems

Product Specifications:

Parameter Value
Forward Continuous Current (If) 200A
Max Recurrent Peak Reverse Voltage (Vrrm) 100V
Forward Voltage Drop (Vf) 0.95V at 100A
Operating Junction Temperature (Tj) -55°C to +150°C
Package TO-263

The SBR200-10JS is a reliable and efficient choice for designers seeking to enhance the performance of their power rectification systems. Its robust design and high-end specifications make it a valuable component in any high-performance power management solution.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4534 $67.2670
11+ $11.0383 $121.4213
17+ $10.6941 $181.7997
23+ $10.3488 $238.0224
29+ $10.0035 $290.1015
39+ $8.9686 $349.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess