EN
  • EN
  • DE

SBE818-TL-EX

Part No SBE818-TL-EX
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836747-SBE818-TL-EX
Ultra Librarian 3D Model Ultra Librarian SBE818-TL-EX CAD Model

Description

ON Semiconductor SBE818-TL-EX: A Robust Power Management Solution

The SBE818-TL-EX from ON Semiconductor is an innovative power management integrated circuit (IC) designed to meet the demanding requirements of modern electronic devices. This versatile component is engineered to provide efficient power conversion, which is crucial for optimizing the performance and extending the battery life of portable and space-constrained applications.

Key Features

  • High Efficiency: The SBE818-TL-EX boasts a high conversion efficiency, which reduces power loss and heat generation, thereby enhancing the overall system reliability.
  • Compact Design: Its small form factor is ideal for applications where board space is at a premium, without compromising on power delivery and efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown features that prevent damage from overheating, ensuring the longevity of the product.
  • Low Quiescent Current: It offers a low standby power consumption, which is essential for battery-powered devices, helping to maximize the duration between charges.

Applications

The SBE818-TL-EX is suitable for a wide range of applications, particularly where efficient power management is critical. These include:

  • Portable Electronics
  • Wearable Devices
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Automotive Systems

Technical Specifications

The device comes with a set of specifications that make it a reliable choice for power management tasks:

  • Input Voltage Range: Suitable for various power sources.
  • Output Voltage: Configurable to meet the needs of the target application.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Package: Available in a package that is easy to integrate into a variety of PCB layouts.

In summary, the SBE818-TL-EX from ON Semiconductor is a powerful and efficient solution for power management in a diverse array of electronic devices. Its combination of high efficiency, compact size, and robust protection features makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess