EN
  • EN
  • DE
  • IT

SBC846BLT1G

Part No SBC846BLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors | TRANS NPN 65V 0.1A SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 65V
Vce Saturation (Maximum) at Ib, Ic 600mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 2mA, 5V
Maximum Power 300mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756435-SBC846BLT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBC846BLT1G CAD Model

Description

The SBC846BLT1G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. With its compact SOT-23 package, it is ideal for space-constrained designs, offering a mix of power efficiency and robust performance.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Package: SOT-23, a small surface-mount package that is versatile for various circuit designs.
  • Collector-Emitter Voltage (Vceo): 80V, providing a good voltage handling capability for a range of applications.
  • Collector Current (Ic): 100mA, suitable for signal amplification and switching applications.
  • DC Current Gain (hFE): 200 to 600, ensuring high efficiency in current amplification.
  • Power Dissipation (Pd): 225mW, allowing the device to handle a moderate amount of power without overheating.
  • Operating Temperature Range: -55°C to +150°C, providing reliable performance across a wide range of environmental conditions.

Applications

The SBC846BLT1G's versatile characteristics make it suitable for a diverse set of applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers and signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems and sensor circuits
  • Power management in portable and compact electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SBC846BLT1G is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can be integrated into products with confidence. The device also complies with environmental regulations, making it a suitable choice for eco-conscious designs.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design guides, through ON Semiconductor's official website. This support material provides valuable insights into how to best utilize the SBC846BLT1G in various applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess