Products specifications

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188547-SB05CP-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB05CP-TB CAD Model

Description

The SB05CP-TB is a high-performance, robust silicon carbide (SiC) Schottky barrier diode, designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This diode is specifically engineered to meet the needs of high-efficiency, high-frequency applications where minimizing power losses is critical.

Key Features

  • Low Forward Voltage Drop: The SB05CP-TB boasts a low forward voltage drop, which reduces power dissipation and improves system efficiency, making it ideal for power supply designs.
  • High Surge Current Capability: This diode can handle high surge currents, providing reliable performance in applications subject to transient overvoltage conditions.
  • Negative Temperature Coefficient: The negative temperature coefficient of the forward voltage helps to ensure better thermal stability and lower thermal runaway risks.
  • Zero Reverse Recovery Time: With zero reverse recovery time, the SB05CP-TB significantly reduces switching losses, which is beneficial in high-frequency power switching applications.

Applications

The ON Semiconductor SB05CP-TB is suited for a wide range of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • AC-DC converters
  • Solar inverters
  • Electric vehicle (EV) charging systems
  • High-frequency inverter circuits
  • Energy storage systems

Product Specifications

The SB05CP-TB comes in a TO-220 package, which is widely accepted for its ease of integration into various circuit designs. The device is characterized by its high junction temperature capability, which ensures reliability even under extreme operating conditions. Its silicon carbide construction provides enhanced ruggedness compared to traditional silicon diodes, making it a superior choice for demanding environments.

Conclusion

ON Semiconductor's SB05CP-TB is a testament to the company's commitment to providing advanced semiconductor solutions that push the boundaries of efficiency and reliability. With its combination of low forward voltage drop, high surge current capability, and zero reverse recovery time, this SiC Schottky barrier diode is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP
Cree/Wolfspeed
DIODE SCHOTTKY 600V 3A TO220-2
Lowest to $1.1598
ECAD model for C3D03060A
ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3
Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A
Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention