EN
  • EN
  • DE

SB05-05P-TD

Part No SB05-05P-TD
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT89
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 716111-SB05-05P-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB05-05P-TD CAD Model

Description

The ON Semiconductor SB05-05P-TD is a state-of-the-art Schottky Barrier Diode designed for high-efficiency power management applications. This diode is a perfect choice for engineers looking to improve the performance of their power conversion systems while minimizing power losses.

Key Features

  • Low Forward Voltage Drop: The SB05-05P-TD boasts an exceptionally low forward voltage drop, which significantly reduces power losses and improves efficiency in applications such as switching power supplies, converters, and free-wheeling diodes.
  • High Current Capability: With its robust design, the diode can handle high current operations, making it suitable for high-load applications.
  • Fast Switching Speed: The fast switching capability of this Schottky diode ensures minimal switching losses and is ideal for high-frequency operations.
  • Low Leakage Current: It offers a low reverse leakage current that helps to maintain the efficiency of the overall system, especially at high temperatures.

Applications

The SB05-05P-TD is versatile and can be used in various applications. It is commonly employed in:

  • DC-DC converters
  • Power supply management
  • Automotive applications
  • Reverse polarity protection circuits
  • Solar cell junction boxes

Technical Specifications

Parameter Value
Package TO-252 (DPAK)
Peak Repetitive Reverse Voltage 50 V
Average Rectified Forward Current 5 A
Operating Temperature Range -55°C to +150°C

Environmental and Quality Certifications

The ON Semiconductor SB05-05P-TD is compliant with environmental standards, ensuring a product that is not only high performing but also environmentally conscious. It meets various industry certifications and standards, which attest to its quality and reliability.

Conclusion

In summary, the ON Semiconductor SB05-05P-TD Schottky Barrier Diode is an excellent choice for engineers seeking high efficiency, reliability, and performance. Its technical specifications and versatile applications make it a valuable component in any power management or conversion system.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess