EN
  • EN
  • DE

SB02-03Q-TL-E

Part No SB02-03Q-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE 0.2A 30V / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 313483-SB02-03Q-TL-E
Ultra Librarian 3D Model Ultra Librarian SB02-03Q-TL-E CAD Model

Description

The ON Semiconductor SB02-03Q-TL-E is a high-performance Schottky Barrier Diode designed for applications requiring fast switching and low power loss. This diode is particularly suitable for high-frequency rectification in power supplies, inverters, and as a freewheeling diode in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SB02-03Q-TL-E features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a high forward surge current, this diode can handle high current spikes, making it ideal for applications that experience transient current surges.
  • Fast Switching Speed: The fast switching capability of the SB02-03Q-TL-E ensures minimal switching losses and is perfect for high-frequency applications.
  • Low Leakage Current: It has a low reverse leakage current, contributing to the overall energy efficiency of the system it is employed in.
  • Small Package Size: The diode comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

  • DC/DC converters
  • Power supply rectification
  • Freewheeling diodes for motor applications
  • Reverse battery protection
  • Switching power supplies

Product Specifications

Parameter Value
Package SOT-23
Maximum Repetitive Reverse Voltage (VRRM) 30V
Average Rectified Forward Current (Io) 200mA
Non-Repetitive Peak Forward Surge Current (IFSM) 2A
Forward Voltage Drop (VF) 0.38V at 100mA
Operating Temperature Range -55°C to +125°C

The ON Semiconductor SB02-03Q-TL-E is a versatile Schottky diode that offers designers a blend of efficiency, reliability, and compactness, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess