EN
  • EN
  • DE

SAC1118SK-ADJ-TP

Part No SAC1118SK-ADJ-TP
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 312381-SAC1118SK-ADJ-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAC1118SK-ADJ-TP CAD Model

Description

Product Overview: SAC1118SK-ADJ-TP by ON Semiconductor

The SAC1118SK-ADJ-TP is a state-of-the-art adjustable voltage regulator designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product stands out for its high efficiency, reliability, and flexibility, making it an excellent choice for a wide range of applications including consumer electronics, industrial systems, and automotive devices.

Key Features

  • Adjustable Output Voltage: The SAC1118SK-ADJ-TP allows users to set the output voltage to their desired level, providing maximum flexibility for various design requirements.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which helps to minimize heat generation and improve overall system performance.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a consistent output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus enhancing the product's longevity and reliability.
  • Current Limiting: The integrated current limiting functionality protects the device and the system from damage due to overcurrent conditions.
  • Surface-Mount Package: The SAC1118SK-ADJ-TP comes in a surface-mount package, making it suitable for compact and space-constrained applications.

Applications

The versatility of the SAC1118SK-ADJ-TP voltage regulator allows it to be utilized in a variety of applications. It is particularly useful in portable devices where power efficiency is critical. It can also be found in networking equipment, personal computers, and peripherals where stable and adjustable power is necessary. Automotive applications also benefit from its robustness and adaptability.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SAC1118SK-ADJ-TP is manufactured with rigorous standards to ensure it meets the stringent requirements of the electronics industry. Customers can rely on this voltage regulator to perform consistently across various conditions and applications.

Conclusion

The SAC1118SK-ADJ-TP from ON Semiconductor is an exemplary component that offers designers the flexibility, efficiency, and reliability needed for today's demanding electronic applications. With its adjustable voltage output and comprehensive protection features, it represents a smart choice for any project requiring a robust voltage regulation solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess