EN
  • EN
  • DE

SA7.0ARL

Part No SA7.0ARL
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V
Voltage - Breakdown (Min) 7.78V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 41.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA7
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298650-SA7.0ARL
Ultra Librarian 3D Model Ultra Librarian SA7.0ARL CAD Model

Description

Introducing the SA7.0ARL TVS Diode from ON Semiconductor

The SA7.0ARL is a state-of-the-art transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leader in energy-efficient innovations. This robust diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and the inductive switching of relays and motors.

Key Features of the SA7.0ARL

  • Peak Pulse Power Dissipation: The SA7.0ARL boasts an impressive 500W peak pulse power dissipation with a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 7.0V, this TVS diode is optimized for common-mode surge protection in a variety of applications.
  • Low Leakage: The device is characterized by its low leakage current, minimizing power loss and ensuring efficiency in operation.
  • Fast Response Time: The SA7.0ARL responds to over-voltage events in less than 1 picosecond, offering near-instantaneous protection for your circuits.
  • Environmentally Friendly: Compliant with RoHS and REACH regulations, this diode reflects ON Semiconductor's commitment to environmental sustainability.
  • Package: Available in an Axial Lead package, the SA7.0ARL is designed for easy integration into a wide range of applications.

Applications

The SA7.0ARL is ideal for protecting voltage sensitive components which can be compromised by transient voltage spikes. Common applications include:

  • Automotive systems
  • Industrial computers
  • Power supply devices
  • Telecommunication systems
  • Consumer electronics

Reliability and Quality

ON Semiconductor is known for its high-quality products, and the SA7.0ARL is no exception. It is subjected to rigorous testing standards to ensure it meets the stringent requirements for industrial and automotive applications. The device's reliability is further backed by ON Semiconductor's reputation for producing durable and dependable components.

Whether you're designing for automotive, industrial, or consumer electronics, the SA7.0ARL from ON Semiconductor provides the protection your devices need against the damaging effects of transient voltage spikes. Incorporate the SA7.0ARL into your design to ensure the longevity and reliability of your electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess