EN
  • EN
  • DE

SA11ARLG

Part No SA11ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 27.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA11
Other Names 2156-SA11ARLG-ONTR,ONSONSSA11ARLG,2156-SA11ARLG
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298666-SA11ARLG
Ultra Librarian 3D Model Ultra Librarian SA11ARLG CAD Model

Description

The SA11ARLG is a robust and versatile transient voltage suppressor (TVS) diode from ON Semiconductor, a leading figure in the semiconductor industry. This component is meticulously engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. It is an essential device for safeguarding circuits in a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Stand-off Voltage: The SA11ARLG is designed with a stand-off voltage of 11 volts, making it suitable for applications that require a specific operating voltage range.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 500 Watts (10/1000μs), ensuring high energy absorption capability during transient events.
  • Clamping Voltage: The device provides a low clamping voltage, which is critical for protecting sensitive components from overvoltage conditions without compromising performance.
  • Low Leakage Current: The low leakage current characteristic of this TVS diode minimizes power loss and ensures high efficiency in standby or off-state conditions.
  • Uni-directional Protection: As a uni-directional TVS, the SA11ARLG is optimized for protecting circuits from voltage transients in one polarity, making it an ideal choice for DC power applications.
  • Package: Housed in an Axial Lead package, the SA11ARLG is designed for through-hole mounting, providing a reliable and secure mechanical and electrical connection.

Applications

The SA11ARLG is widely applicable in various sectors due to its protective features. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Power supply devices
  • Consumer electronics
  • Telecommunication systems

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable components. The SA11ARLG is no exception, meeting stringent industry standards for performance and reliability. It is a testament to ON Semiconductor's dedication to providing solutions that ensure the longevity and reliability of electronic systems worldwide.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess