EN
  • EN
  • DE

S1ZMMBZ5245BLT1D

Part No S1ZMMBZ5245BLT1D
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 932621-S1ZMMBZ5245BLT1D
Ultra Librarian 3D Model Ultra Librarian S1ZMMBZ5245BLT1D CAD Model

Description

ON Semiconductor S1ZMMBZ5245BLT1D Zener Diode

The ON Semiconductor S1ZMMBZ5245BLT1D is a high-quality Zener diode designed for a wide array of electronic applications that require voltage regulation and voltage reference solutions. This Zener diode is part of ON Semiconductor's reliable Zener voltage regulator series, which is renowned for its stability and consistency. The S1ZMMBZ5245BLT1D offers a Zener voltage of 15 volts, making it suitable for circuits that operate within this voltage range.

Constructed with ON Semiconductor's advanced technology, the S1ZMMBZ5245BLT1D provides excellent performance in terms of voltage stability and regulation. It has a standard tolerance of ±5%, ensuring precise voltage control for sensitive electronic components. The device is housed in a compact SOD-123 surface-mount package, which allows for efficient space utilization on printed circuit boards (PCBs) and is ideal for high-density installation.

The S1ZMMBZ5245BLT1D is characterized by its low leakage current and low zener impedance, which enhances its overall efficiency and reliability. These features make it an excellent choice for use in power supply circuits, as well as in protection circuits where overvoltage protection is critical. It is also commonly used in consumer electronics, telecommunications, and industrial equipment for voltage stabilization purposes.

With a power dissipation rating of 500 mW, the S1ZMMBZ5245BLT1D can handle moderate levels of power while maintaining a low thermal footprint. Its operating and storage temperature range of -55°C to +150°C ensures that the diode can perform reliably under extreme environmental conditions.

ON Semiconductor's commitment to quality is reflected in the S1ZMMBZ5245BLT1D, which is designed to meet or exceed industry standards for performance and reliability. Whether you are designing a new circuit or looking for a replacement Zener diode for an existing application, the S1ZMMBZ5245BLT1D is a versatile and dependable choice that engineers and technicians can trust.

In summary, the ON Semiconductor S1ZMMBZ5245BLT1D Zener diode is an essential component for anyone in need of a stable voltage regulator solution in their electronic designs. Its combination of high performance, compact form factor, and robust construction makes it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess