EN
  • EN
  • DE

RURD4120S9A

Part No RURD4120S9A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 4A DPAK / 4A, 1200V Ultrafast Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 2.1V at 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage at Vr 100μA at 1200V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Operating Temperature - Junction -65°C ~ 175°C
Part Number Series RURD4120
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807462-RURD4120S9A
Ultra Librarian 3D Model Ultra Librarian RURD4120S9A CAD Model

Description

The ON Semiconductor RURD4120S9A is a high-performance ultrafast diode designed to meet the needs of a wide range of power management and conversion applications. This component is well-suited for use in high-frequency rectification and freewheeling operations in switch-mode power supplies, as well as in power factor correction circuits.

Key Features

  • High Speed: The RURD4120S9A boasts an ultrafast reverse recovery time, making it ideal for high-speed switching applications. This feature helps to minimize power losses and improve the efficiency of the overall system.
  • High Voltage Rating: With a reverse voltage rating of 1200V, this diode can safely handle high voltage operations, making it suitable for various industrial and commercial power applications.
  • High Current Capacity: The device is capable of conducting a forward current of 40A, which allows it to support applications requiring high current throughput.
  • Low Forward Voltage Drop: The diode’s low forward voltage drop ensures reduced conduction losses, which is critical for maintaining efficiency in power conversion systems.
  • Robust Design: The RURD4120S9A is designed to be rugged and reliable, with a package that provides excellent thermal performance and durability under harsh operating conditions.

Applications

The ON Semiconductor RURD4120S9A is versatile and can be used in a variety of applications including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives
  • Automotive charging systems

Package and Quality Assurance

The RURD4120S9A is available in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT) and is compatible with standard PCB assembly processes. ON Semiconductor ensures high-quality standards, and this product is compliant with RoHS and other environmental regulations, reflecting the company's commitment to environmental sustainability and safety.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3106 $58.9770
110+ $1.0755 $118.3050
170+ $1.0418 $177.1060
230+ $1.0082 $231.8860
300+ $0.9746 $292.3800
400+ $0.8738 $349.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess