Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 30A
Rds On (Maximum) at Id, Vgs 65mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 170nC at 20V
Input Capacitance (Ciss) (Maximum) at Vds 3200pF at 25V
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 294092-RFP30P05
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian RFP30P05 CAD Model

Description

Product Overview: RFP30P05 - ON Semiconductor

The RFP30P05 is a robust Power MOSFET device manufactured by ON Semiconductor, renowned for its high-quality electronic components. This P-Channel MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. Its features make it an ideal choice for designers looking for a reliable and high-performance solution for their circuit designs.

Key Features:

  • Voltage Rating: The RFP30P05 has a drain-to-source voltage (V<sub>DSS) of -50V, making it suitable for moderate voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of -30A, this MOSFET can handle significant power levels, ideal for a variety of power-intensive applications.
  • R<sub>DS(on): It boasts a low on-state resistance of 0.045Ω, which minimizes power loss and improves efficiency during operation.
  • Package: Housed in a TO-220 package, the RFP30P05 offers a balance of compactness and thermal performance, suitable for both space-constrained and thermally demanding environments.

Applications:

The versatility of the RFP30P05 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Battery management systems
  • Power inverters
  • Load switch applications

Quality and Reliability:

ON Semiconductor is committed to delivering high standards of quality and reliability. The RFP30P05 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards. Its robustness is further backed by its capability to operate in a wide temperature range, ensuring performance in various environmental conditions.

Environmental Compliance:

ON Semiconductor ensures that the RFP30P05 complies with environmental regulations, including RoHS and REACH. This commitment to sustainability makes it a suitable choice for eco-conscious applications and for companies aiming to reduce their environmental footprint.

You May Also Be Interested in

NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R
Silicon Labs
FM RECEIVER - ULTRA SMALL PACKAG
Lowest to $1.2726
ECAD model for SI4708-C-GMR
Skyworks Solutions Inc.
IC AMP CEL 824MHZ 880MHZ 20MCM
Lowest to $0.4519
ECAD model for SKY77344-21
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2-2.5GHZ 6QFN
Lowest to $1.4773
ECAD model for SKY65971-11
SIRENZA MICRODEVICES
RF Amp Single Cascadable Amp 4.5GHz 4.4V 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.5071
ECAD model for SGA6289Z
Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Need more? Email Us
ECAD model for SI3016-KSR
Dialog Semiconductor GmbH
N-CHANNEL MOSFET DRIVERS WITH IN
Lowest to $0.6604
ECAD model for SLG55021-200010VTR
Skyworks Solutions Inc.
RF Amp Single Power Amp 5.93GHz 20-Pin QFN / High-Power 802.11ac WLAN Power Amplifier | IC RF AMP 802.11AC 5GHZ 20QFN
Lowest to $1.9867
ECAD model for SKY85405-11

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention