EN
  • EN
  • DE

RD2006LS-S-SB5

Part No RD2006LS-S-SB5
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description FRD 20A 600V / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1172891-RD2006LS-S-SB5
Ultra Librarian 3D Model Ultra Librarian RD2006LS-S-SB5 CAD Model

Description

The RD2006LS-S-SB5 is a high-performance, robust power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is specifically engineered to deliver superior switching performance and high reliability in a wide range of power applications. With its advanced technology and design, the RD2006LS-S-SB5 is an ideal choice for engineers and designers looking to improve efficiency and power density in their systems.

Key Features

  • Low On-Resistance: The device features very low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: Designed for fast switching applications, the RD2006LS-S-SB5 reduces switching losses, which can improve overall system performance.
  • Robust Thermal Performance: The power MOSFET operates reliably over a wide temperature range, ensuring stable performance even under high thermal stress.
  • High Current Capacity: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
  • Enhanced Durability: The RD2006LS-S-SB5 is built to withstand harsh conditions, providing a long operational lifespan and reducing the need for frequent replacements.

Applications

The RD2006LS-S-SB5 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Renewable energy systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The RD2006LS-S-SB5 is produced in state-of-the-art facilities, ensuring that each MOSFET meets rigorous performance criteria. Customers can trust ON Semiconductor for components that deliver consistent performance and longevity.

Environmental Considerations

Environmental sustainability is a key consideration for ON Semiconductor. The RD2006LS-S-SB5 is designed with eco-friendly materials and complies with international environmental regulations, contributing to the development of greener electronic solutions.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess