The ON Semiconductor RB751H-40PT is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is encapsulated in a small, flat lead SOD-323 package, making it ideal for space-constrained applications where size and efficiency are critical. With its precision-engineered semiconductor technology, the RB751H-40PT is a reliable component for high-speed switching circuits and power management tasks.
Key Features
- Low Forward Voltage: The RB751H-40PT offers a low forward voltage drop, typically just 0.37 volts at 1 mA current, which helps to reduce power loss and improve efficiency in your circuit designs.
- High Current Capacity: This diode can handle a continuous forward current of up to 30 mA, making it suitable for a wide range of applications.
- Fast Switching Speed: With its fast switching capability, the RB751H-40PT minimizes switching losses and is suitable for high-frequency operations.
- Reverse Voltage Protection: It provides excellent protection against reverse voltage up to 40 volts, ensuring stability and long-term reliability of the device under stress conditions.
- Compact SOD-323 Package: The small form factor of the SOD-323 package allows for high-density mounting and is ideal for portable devices and applications where space is at a premium.
Applications
The RB751H-40PT is versatile and can be used in a variety of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse battery protection
- Switching power supplies
- Charge and discharge circuits for battery management
- High-frequency rectification circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the RB751H-40PT is no exception. Each diode is manufactured to meet rigorous standards, ensuring consistent performance and reliability for your electronic projects. Whether for industrial, commercial, or consumer applications, the RB751H-40PT is a trusted choice for engineers and designers seeking a high-quality Schottky diode.