EN
  • EN
  • DE

QTLP650D3TR

Part No QTLP650D3TR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED YELLOW DIFFUSED 1206 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 1206 (3216 Metric)
Case / Package 1206
Family Name QTLP65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number QTLP650D3TRTR-ND, QTLP650D3CT, QTLP650D3CT-NDR, QTLP650D3TRTR, QTLP650D3TR-NDR, QTLP650D3TRCT, QTLP650D3TRCT-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890656-QTLP650D3TR
Ultra Librarian 3D Model Ultra Librarian QTLP650D3TR CAD Model

Description

ON Semiconductor QTLP650D3TR LED

The QTLP650D3TR from ON Semiconductor is a high-performance, surface-mount technology (SMT) LED that delivers exceptional brightness and reliability, making it an excellent choice for a wide range of lighting applications. This LED is designed to meet the rigorous demands of industrial, automotive, and consumer markets, where consistent light output and long service life are critical.

Key Features

  • Color and Intensity: The QTLP650D3TR LED emits a vibrant red color with a wavelength typically around 626 nm, ensuring high visibility and clear indication for various applications.
  • Package: Housed in a compact 0603 package, this LED is ideal for space-constrained applications. Its small footprint allows for high-density mounting, which is beneficial for designs requiring multiple LEDs in close proximity.
  • Power Efficiency: With its low power consumption, the QTLP650D3TR is energy-efficient, making it suitable for battery-powered devices or energy-saving applications.
  • Viewing Angle: It offers a wide viewing angle of 120 degrees, providing uniform light distribution and making it versatile for various lighting designs.
  • Luminous Intensity: The LED delivers a luminous intensity that ensures it stands out in different lighting conditions, whether used for backlighting, indicator lights, or other signaling applications.
  • Drive Current: The recommended forward current is 20 mA, with a maximum forward current of 25 mA, allowing for flexibility in design and ensuring compatibility with a wide range of drive circuits.

Applications

The QTLP650D3TR is suitable for a diverse set of applications, including:

  • Automotive interior and dashboard lighting
  • Backlighting for LCDs, switches, and symbols
  • Indicator and backlight in office equipment
  • Consumer electronics
  • Portable devices
  • Signal and symbol illumination

With its robust design and versatile features, the QTLP650D3TR LED from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable and efficient light source into their electronic projects.

You May Also Be Interested in

Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Lowest to $0.3754
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1136 $57.9360
1,240+ $0.0932 $115.5680
1,920+ $0.0903 $173.3760
2,645+ $0.0875 $231.4375
3,420+ $0.0845 $288.9900
4,575+ $0.0758 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess