The 23A256T-I/ST is a high-performance Serial SRAM device from Microchip Technology, designed to offer fast data access times and a flexible interface for a wide range of applications. This product is part of Microchip's renowned serial memory portfolio and is engineered to meet the rigorous demands of modern electronic systems.
Key Features
- Memory Size: 256 Kbit (32 Kbytes), providing ample space for code storage, data logging, and buffering tasks.
- Interface: SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
- Speed: High-speed data transfer with a clock frequency of up to 20 MHz, enabling rapid read/write operations for time-sensitive applications.
- Voltage Range: Operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power and battery-operated devices.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: Available in a space-saving 8-pin TSSOP package, ideal for compact PCB layouts.
Applications
The versatility of the 23A256T-I/ST makes it an excellent choice for a variety of applications, including but not limited to:
- Digital Signal Processing (DSP)
- Industrial Control Systems
- Portable Medical Devices
- Internet of Things (IoT) Devices
- Automotive Electronics
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the 23A256T-I/ST is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust this product to deliver exceptional functionality and longevity in their electronic designs.