EN
  • EN
  • DE

QTLP630C3TR

Part No QTLP630C3TR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 0805 SMD / Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Color Yellow
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd
Lens Style Rectangle with Flat Top
Lens Size 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 140°
Mounting Surface Mount
Wavelength - Dominant 590nm
Wavelength - Peak 585nm
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 2.00mm L x 1.25mm W
Height (Max) 1.20mm
Base Product Number QTLP63
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number QTLP630C3TR-NDR
Standard Package 10,000
Win Source Part Number 1331885-QTLP630C3TR
Ultra Librarian 3D Model Ultra Librarian QTLP630C3TR CAD Model

Description

ON Semiconductor QTLP630C3TR LED

The QTLP630C3TR from ON Semiconductor is a high-performance, surface-mount LED (Light Emitting Diode) that offers energy-efficient lighting solutions for a wide variety of applications. Designed to provide bright and reliable illumination, this LED is a popular choice for designers and engineers looking to integrate visual indicators into their electronic products.

Key Features

  • Color and Intensity: The QTLP630C3TR emits a clear, vibrant red light with a dominant wavelength, ensuring high visibility for indicators and backlighting applications.
  • Package: This LED comes in a compact 0603 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, making it perfect for portable and miniaturized electronic devices.
  • Power Efficiency: With its low power consumption, the QTLP630C3TR is an energy-saving solution that can help reduce the overall power requirements of a system, contributing to longer battery life in portable devices.
  • Viewing Angle: It features a wide viewing angle, providing uniform light output that is easily visible from different perspectives, enhancing user experience in various applications.
  • Reliability: ON Semiconductor's reputation for quality ensures that the QTLP630C3TR is a reliable component that can withstand the rigors of daily use. It is designed to perform consistently over a long operational lifespan.

Applications

The versatility of the QTLP630C3TR makes it suitable for a broad range of applications, including:

  • Consumer electronics such as mobile phones, tablets, and handheld gaming devices
  • Industrial control panels and instrumentation
  • Automotive dashboards and interior lighting
  • Healthcare devices and monitoring equipment
  • Portable lighting and torches

Environmental and Certification

The QTLP630C3TR is compliant with RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly. It also meets the necessary industry certifications, guaranteeing its safety and suitability for use in various markets.

With its combination of performance, efficiency, and reliability, the QTLP630C3TR LED from ON Semiconductor is an excellent choice for any application requiring high-quality visual indicators.

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8125 $52.8125
150+ $0.6667 $100.0050
235+ $0.6459 $151.7865
320+ $0.6250 $200.0000
415+ $0.6042 $250.7430
555+ $0.5417 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess